EN
  • EN
  • DE

MAX783CBX

Part No MAX783CBX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Triple-Output Power-Supply Controller for Notebook Computers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214600-MAX783CBX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX783CBX CAD Model

Description

Maxim Integrated MAX783CBX Power Supply IC

The MAX783CBX is a high-performance, step-up/down, fixed-frequency, pulse-width-modulated (PWM) DC-DC converter from Maxim Integrated. This versatile power supply IC is designed to provide a stable and efficient voltage supply for a wide range of electronic applications. With its ability to both step-up and step-down input voltages, the MAX783CBX ensures that your device can maintain a constant voltage level even when the input supply varies significantly.

One of the key features of the MAX783CBX is its high efficiency, which is achieved through its PWM control scheme. This results in reduced heat generation and improved battery life for portable devices. The IC operates over a wide input voltage range, making it suitable for applications that are powered by multi-cell batteries or that have fluctuating power sources.

The MAX783CBX is housed in a compact 36-pin SSOP package, which is ideal for space-constrained applications. It also includes a variety of protective features such as thermal shutdown, current limit, and under-voltage lockout, ensuring the safety and reliability of your power supply design.

Additional features of the MAX783CBX include:

  • Adjustable output voltage, allowing for a customized voltage supply tailored to specific application needs.
  • High switching frequency, which enables the use of small external components, reducing the overall solution size and cost.
  • A low-dropout operation mode, which is particularly useful for battery-powered devices, as it maximizes the usage of the remaining battery voltage.
  • Synchronous rectification, which further improves efficiency, especially at higher load currents.

Whether you're designing power supplies for handheld devices, portable computers, or other electronics requiring a stable and efficient power source, the MAX783CBX from Maxim Integrated offers a reliable and flexible solution. Its combination of efficiency, compact size, and robust protection features make it an excellent choice for your next power management design project.

You May Also Be Interested in

ESMT
Lowest to $1.0845
Shindengen
Lowest to $5.6838
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3867 $61.4138
33+ $3.5994 $118.7802
50+ $3.4869 $174.3450
69+ $3.3744 $232.8336
89+ $3.2620 $290.3180
119+ $2.9245 $348.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess