EN
  • EN
  • DE

MAX7543JCWE

Part No MAX7543JCWE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214514-MAX7543JCWE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7543JCWE CAD Model

Description

The MAX7543JCWE is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision analog output from a digital input signal. This device is a member of Maxim's extensive range of DACs, which are known for their reliability and accuracy in converting digital data into a corresponding analog voltage or current.

Key Features

  • Resolution: 12-bit accuracy ensures fine granularity in the analog output, making it suitable for applications requiring precise control.
  • Interface: The device comes with a simple, easy-to-use digital interface that allows for quick integration with microcontrollers and digital systems.
  • Power Efficiency: Designed for low-power consumption, the MAX7543JCWE is ideal for battery-powered devices and power-sensitive applications.
  • Package: The component is available in a 16-pin CerDIP package, providing a robust and reliable form factor for various applications.
  • Temperature Range: It operates over an extended temperature range, making it versatile for industrial and commercial environments.

Applications

The MAX7543JCWE is well-suited for a wide array of applications where digital-to-analog conversion is critical. These include precision instrumentation, automated test equipment, data acquisition systems, and industrial control systems. Its high resolution and low power consumption make it an excellent choice for portable devices and applications where power efficiency is paramount.

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX7543JCWE is no exception. It delivers stable and accurate performance over its entire operating range. The device's robust design ensures a long operational life and consistent output, which is essential for maintaining system integrity and performance in sensitive applications.

Whether you're developing a sophisticated industrial system or a compact consumer device, the MAX7543JCWE from Maxim Integrated offers the precision and reliability you need to deliver accurate analog signals from digital sources.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.7539
Atmel
Need more? Email Us
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess