EN
  • EN
  • DE

MAX7528JCWP

Part No MAX7528JCWP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description CMOS Dual 8-Bit Buffered Multiplying DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214508-MAX7528JCWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7528JCWP CAD Model

Description

Maxim Integrated MAX7528JCWP Overview

The MAX7528JCWP from Maxim Integrated is a precision, dual 8-bit digital-to-analog converter (DAC) designed to provide a high level of accuracy and performance in a compact package. This integrated circuit (IC) is ideal for applications that require precise digital control over analog outputs, such as in process control systems, digital gain and offset adjustment, and automated test equipment.

Key Features

  • Dual 8-Bit DACs: The MAX7528JCWP features two independent 8-bit DACs, allowing for the simultaneous output of two separate analog voltages.
  • Microprocessor Interface: It includes an easy-to-use microprocessor interface that is compatible with most microcontrollers, making it simple to integrate into digital systems.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it suitable for portable and battery-operated devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range, ensuring flexibility across various power supply requirements.
  • High-Impedance Reference Inputs: The high-impedance reference inputs minimize loading on the reference sources.
  • Compact Package: The MAX7528JCWP comes in a 20-pin CERDIP package, which is perfect for space-constrained applications.

Applications

The MAX7528JCWP is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Industrial Process Control
  • Automated Test Equipment
  • Digital Offset and Gain Adjustment
  • Data Acquisition Systems
  • Computerized Calibration
  • Robotics

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7528JCWP is no exception. This DAC provides stable and reliable performance, ensuring that it meets the stringent requirements of professional and industrial environments. With its precision and dual-channel output, it is an excellent choice for designers looking for a robust and high-performing DAC solution.

For detailed specifications and application support, it is recommended to consult the MAX7528JCWP datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.4246
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess