EN
  • EN
  • DE

MAX726ECK

Part No MAX726ECK
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 5A/2A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214360-MAX726ECK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX726ECK CAD Model

Description

The MAX726ECK from Maxim Integrated is a high-performance, precision voltage regulator designed for demanding applications that require stable and reliable power supply. This component is part of Maxim's extensive range of power management solutions, specifically tailored to meet the stringent requirements of today's electronic devices.

Key Features

  • High Accuracy: The MAX726ECK provides excellent regulation with a high degree of accuracy, ensuring that your device operates within its optimal voltage range.
  • Low Dropout Voltage: This regulator is designed to maintain regulation even with very low differences between the input voltage and the output voltage, making it ideal for battery-operated devices.
  • Adjustable Output: Users can set the output voltage to their desired level by using external resistors, providing flexibility across different applications.
  • Thermal Protection: With its built-in thermal shutdown feature, the MAX726ECK protects itself and your device from damage due to overheating.
  • Current Limiting: The product also includes current limiting capabilities to prevent overcurrent conditions that could potentially harm the electronic components.

Applications

The MAX726ECK is highly versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications

The technical specifications of the MAX726ECK include a wide input voltage range, low quiescent current, and a compact package that is easy to integrate into system designs.

Conclusion

Maxim Integrated's MAX726ECK is a robust and reliable voltage regulator that delivers consistent performance. Its precision, combined with user-adjustable output and protection features, makes it a top choice for engineers and designers looking to ensure the longevity and stability of their electronic products. Whether for industrial, commercial, or personal use, the MAX726ECK stands out as a solution that can meet the rigorous demands of modern electronics.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.2913
ESMT
Lowest to $2.9349
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess