EN
  • EN
  • DE

MAX713EWE

Part No MAX713EWE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214328-MAX713EWE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX713EWE CAD Model

Description

The MAX713EWE is a sophisticated and efficient battery charger integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This IC is specifically tailored for charging Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries and is well-suited for portable electronic devices, power tools, and backup energy systems.

Featuring a switch-mode design, the MAX713EWE offers a fast-charge control algorithm that helps reduce charging times significantly compared to traditional linear chargers. Its capability to operate with a supply voltage ranging from 4.5V to 13.2V makes it versatile for various applications. The device can charge batteries consisting of 1 to 16 cells, providing a broad compatibility range with different battery configurations.

One of the key attributes of the MAX713EWE is its built-in precision voltage detection, which ensures the battery is charged safely and efficiently. The charger automatically switches to trickle charge mode upon completion of the fast charge cycle, maintaining the battery at full capacity without overcharging, which can extend the battery's lifespan.

The IC also integrates a temperature sensor input, which works in conjunction with the thermal protection feature to prevent overheating during the charging process. This safety measure is critical in preserving both the integrity of the battery and the device it powers.

For user convenience, the MAX713EWE includes status indicators that provide visual feedback regarding the charging state. These indicators can be used to signal the presence of a battery, charging in progress, charge completion, or fault conditions.

In terms of packaging, the MAX713EWE comes in a 16-pin SOP (Small Outline Package) which is designed for space-saving on printed circuit boards (PCBs), making it ideal for compact electronic designs. The IC's robust design, coupled with its advanced features, makes it an excellent choice for those seeking a reliable and high-performance charging solution for their NiCd or NiMH battery-powered devices.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess