EN
  • EN
  • DE

MAX6846KASD3+T

Part No MAX6846KASD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON MULT-CHEM 1C SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6846
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075681-MAX6846KASD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6846KASD3+T CAD Model

Description

Maxim Integrated MAX6846KASD3+T Microprocessor Supervisory Circuits

The MAX6846KASD3+T is a state-of-the-art microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, high-precision device is engineered to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low power consumption.

Designed to maintain system integrity, the MAX6846KASD3+T supervisory circuit ensures that the µP boots up in a predictable state. It achieves this by monitoring the system voltage and asserting a reset signal whenever the monitored voltage drops below a preset threshold. The reset signal remains asserted until the system voltage recovers and stabilizes above the threshold, ensuring the µP starts up correctly every time.

This supervisory circuit features a factory-trimmed reset threshold voltage tailored to the specific needs of 3V-powered systems. Its accuracy and low power consumption make it an ideal choice for portable and battery-operated devices. The MAX6846KASD3+T is also characterized by its low supply current, typically just 1.2µA at +3.0V, which contributes to the overall energy efficiency of the system it is integrated into.

Key features of the MAX6846KASD3+T include:

  • Factory-trimmed VCC reset threshold voltage suitable for 3V-powered systems.
  • Low supply current, enhancing battery life in portable applications.
  • Manual reset input, providing a simple way to initiate a system reset.
  • Debounced push-pull reset output, ensuring a clean reset signal.
  • Compact SOT package, ideal for space-constrained applications.

The MAX6846KASD3+T is provided in a small, 4-pin SOT-143 package, making it easy to incorporate into a variety of designs without significant impact on the overall footprint. The device is also fully specified over the extended -40°C to +125°C temperature range, ensuring reliable operation across a wide range of environmental conditions.

With its combination of precision, low power, and compact size, the MAX6846KASD3+T from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and efficiency of their µP-based systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess