The MAX6776LTA+T from Maxim Integrated is a highly reliable, low-power voltage monitor specifically designed for portable and battery-powered applications. This compact device is an essential component for systems that require precise voltage monitoring to ensure stable and secure operation.
Key Features
- Low Quiescent Current: With an ultra-low current draw, the MAX6776LTA+T is optimized for battery-powered devices, extending the battery life and reducing the overall power consumption of the system.
- High Accuracy: The device provides high-precision voltage monitoring, ensuring that the system operates within its intended voltage thresholds, which is critical for sensitive electronic components.
- Multiple Voltage Threshold Options: It offers a variety of factory-set reset voltage thresholds, allowing designers to choose the appropriate level for their specific application.
- Manual Reset Input: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
- Power-On Reset Delay: The built-in delay ensures that the system has stabilized before allowing it to proceed with operation after power-up, preventing erroneous resets during transient conditions.
- Small Package: The device comes in a small, 8-pin TDFN package, which is ideal for space-constrained applications.
Applications
The MAX6776LTA+T is versatile and can be used in a variety of applications, including:
- Portable Devices
- Battery-Powered Equipment
- Microprocessor/Microcontroller Systems
- Industrial Controllers
- Automotive Systems
Technical Specifications
- Package: 8-TDFN-EP
- Operating Temperature: -40°C to +125°C
- Voltage - Threshold: Factory Set
- Output Type: Active Low, Open Drain
With its robust feature set, the MAX6776LTA+T is an excellent choice for engineers looking to integrate a reliable voltage monitoring solution into their designs. Maxim Integrated's commitment to quality ensures that this voltage monitor will maintain the integrity and stability of your electronic systems.