EN
  • EN
  • DE

MAX6631MTT+T

Part No MAX6631MTT+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 28 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 6-TDFN (3x3)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-TDFN (3x3)
Family Name MAX6631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6631MTT+, MAX6631MTT+T-ND, MAX6631MTT+TCT, MAX6631MTTT, MAX6631MTT+TDKR, MAX6631MTT+TTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882262-MAX6631MTT+T
Ultra Librarian 3D Model Ultra Librarian MAX6631MTT+T CAD Model

Description

Maxim Integrated MAX6631MTT+T Temperature Sensor

The MAX6631MTT+T is a highly precise and reliable temperature sensor from Maxim Integrated, designed to cater to a diverse range of applications that require accurate temperature monitoring. This sensor is a part of Maxim Integrated's esteemed portfolio of thermal management solutions, which are renowned for their performance and dependability.

At the heart of the MAX6631MTT+T lies a sophisticated temperature sensing system that can measure temperatures with a high degree of accuracy. The sensor is capable of detecting a wide temperature range, making it suitable for use in environments that experience significant temperature variations.

This device offers a digital output with an I²C-compatible 2-wire serial interface, which simplifies integration into existing systems. The digital communication protocol ensures that temperature readings are conveyed with precision, reducing the likelihood of errors associated with analog signals.

One of the standout features of the MAX6631MTT+T is its low power consumption, which makes it an ideal choice for battery-powered applications. The sensor's efficient design ensures that it operates effectively while minimizing the impact on the device's overall power reserves.

The MAX6631MTT+T comes in a compact TDFN package, with a size of 6mm x 6mm, which allows for easy incorporation into space-constrained designs. This small footprint is particularly beneficial for portable devices and other applications where space is at a premium.

Moreover, the MAX6631MTT+T has a robust operating temperature range, ensuring reliable performance under varying environmental conditions. This makes it suitable for industrial applications, consumer electronics, computer peripherals, and other systems that require consistent temperature monitoring.

In summary, the Maxim Integrated MAX6631MTT+T temperature sensor is a high-quality component that offers precise temperature measurement, low power consumption, and a convenient digital interface. Its compact size and robust performance make it an excellent choice for designers and engineers looking to incorporate reliable temperature sensing into their products.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4712 $70.9424
4+ $29.1048 $116.4192
7+ $28.1947 $197.3629
9+ $27.2857 $245.5713
11+ $26.3756 $290.1316
15+ $23.6475 $354.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess