EN
  • EN
  • DE

MAX6437UT+T

Part No MAX6437UT+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BAT LP SOT23-6 / Battery Battery Monitor IC Multi-Chemistry SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 2
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6437
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX6437UT+T-ND,175-MAX6437UT+TTR,MAX6437UT+TTR,2156-MAX6437UT+T,MAXMAXMAX6437UT+T,MAX6437UT+TCT,MAX6437UT+TDKR,MAX6437UTT
Standard Package 2,500
Win Source Part Number 1075603-MAX6437UT+T
Ultra Librarian 3D Model Ultra Librarian MAX6437UT+T CAD Model

Description

The MAX6437UT+T from Maxim Integrated is a sophisticated battery monitor IC that offers an array of features to ensure the reliable operation of portable devices powered by single-cell Li+ batteries. This compact, high-precision component is designed for space-constrained applications, making it an ideal solution for a variety of consumer electronics such as smartphones, tablets, and wearables.

With its small 6-pin SOT23 package, the MAX6437UT+T is optimized for minimal footprint on the PCB, without compromising its performance and functionality. It integrates a precision voltage monitor with programmable threshold levels, which allows designers to set specific voltage parameters to safeguard the battery's health and ensure optimal device performance.

The IC features a low quiescent current, which is critical for extending battery life in portable applications. Its low supply current of only 5.5µA (typical) in unconfigured mode, and 1.5µA (typical) in shutdown mode, makes it an energy-efficient choice for battery-powered devices. The MAX6437UT+T operates over a wide voltage range, from 2.5V to 5.5V, providing versatility across different battery chemistries and states of charge.

An important aspect of the MAX6437UT+T is its built-in hysteresis feature, which prevents false triggering due to transient conditions, ensuring stable operation. The device also includes an internally fixed delay that eliminates the need for external components, simplifying the design and reducing the overall bill of materials.

The battery monitor IC provides an open-drain output, which can be used to signal a microcontroller or other system components when the battery voltage falls below the programmed threshold. This enables the system to take appropriate actions, such as entering a power-saving mode or alerting the user to charge the device.

Maxim Integrated's commitment to quality ensures that the MAX6437UT+T meets the highest standards of reliability and performance. Its temperature range of -40°C to +85°C allows operation in harsh environments, making it a robust choice for a wide range of applications. Whether you're designing a new product or upgrading an existing one, the MAX6437UT+T offers the features and reliability needed for effective battery management.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess