EN
  • EN
  • DE

MAX6433UK+T

Part No MAX6433UK+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BAT LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1070355-MAX6433UK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6433UK+T CAD Model

Description

Maxim Integrated's MAX6433UK+T Voltage Monitor with Manual Reset Capability

The MAX6433UK+T from Maxim Integrated is a highly precise, low-power voltage monitor designed to maintain system integrity by monitoring the supply voltage of microprocessors and digital systems. This compact and efficient component is housed in a small SOT23-5 package, making it an ideal choice for space-constrained applications that require reliable voltage monitoring and system control.

The device features a factory-set voltage threshold that offers a range of options to cater to various system requirements. Once the supply voltage falls below this preset threshold, the MAX6433UK+T asserts a reset signal, ensuring that the system either shuts down or enters a safe state, thereby preventing any potential damage or data corruption caused by an unexpected drop in the power supply.

One of the key features of the MAX6433UK+T is its manual reset input, which allows users to trigger a reset signal externally. This capability is particularly useful for initiating system reboots, diagnostics, or when implementing a user-controlled shutdown sequence. The manual reset function is debounced, ensuring that only intentional actions result in a system reset, thereby minimizing the risk of accidental resets due to noise or transient signals.

The device also offers a low quiescent current, which is essential for battery-powered or energy-sensitive applications. Its power-saving characteristics help extend the operational life of portable devices by minimizing the drain on the power source when the system is in standby or sleep mode.

Furthermore, the MAX6433UK+T features an active-low, open-drain reset output, providing compatibility with a variety of digital logic levels and allowing for direct connection to a microcontroller or other digital circuitry. The reset output remains asserted for a minimum reset timeout period after the supply voltage returns above the reset threshold, ensuring that the system has adequate time to stabilize before normal operation resumes.

Designed with reliability in mind, the MAX6433UK+T is a robust solution for safeguarding electronic systems against the dangers of undervoltage conditions. Its combination of precision, low power consumption, and manual reset flexibility makes it a versatile and essential component in the design of stable and secure digital devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess