EN
  • EN
  • DE

MAX5903ACEUT+T

Part No MAX5903ACEUT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Hot Swap Controller 1-CH 72V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Features Auto Retry, Fault Timeout, Thermal Limit
Maximum Operating Temperature 85 °C
Max Supply Voltage 72 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 1 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075516-MAX5903ACEUT+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5903ACEUT+T CAD Model

Description

Maxim Integrated MAX5903ACEUT+T Overvoltage Protection Controller

The MAX5903ACEUT+T from Maxim Integrated is a highly efficient and reliable overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This compact, single-channel device is an ideal solution for protecting sensitive electronics in a variety of applications, including portable devices, data storage systems, and other sophisticated electronic equipment.

With its wide input voltage range of 2.7V to 5.5V, the MAX5903ACEUT+T is versatile enough to be used in systems with different power requirements. It offers a fast response time to overvoltage conditions, ensuring that connected devices are quickly disconnected from the power supply to prevent damage. The product comes in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications.

One of the key features of the MAX5903ACEUT+T is its adjustable overvoltage protection threshold. Designers can set the desired threshold voltage according to their system's needs using external resistors. This flexibility allows the MAX5903ACEUT+T to be tailored to a wide range of applications and to provide precise protection levels.

The device also includes an internal charge pump that drives an external n-channel MOSFET, which acts as a switch to disconnect the load during overvoltage events. The charge pump ensures that the MOSFET operates efficiently, minimizing power loss and heat generation. Additionally, the MAX5903ACEUT+T features an auto-retry function that attempts to reconnect the load after a fault condition has been cleared, simplifying the recovery process and enhancing system uptime.

For applications requiring status monitoring, the MAX5903ACEUT+T provides an active-low fault output signal that can be used to trigger alarms or to interface with a microcontroller for diagnostic purposes. This output ensures that system operators are promptly alerted to overvoltage conditions, allowing for quick intervention and system maintenance.

In summary, the MAX5903ACEUT+T from Maxim Integrated is a robust and adaptable overvoltage protection controller that provides essential protection for electronic systems. Its compact size, adjustable protection levels, and additional features make it a valuable component for ensuring the longevity and reliability of a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0802 $66.2406
6+ $18.1171 $108.7026
9+ $17.5509 $157.9581
12+ $16.9848 $203.8176
16+ $16.4186 $262.6976
21+ $14.7201 $309.1221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess