EN
  • EN
  • DE

MAX5893EGK+D

Part No MAX5893EGK+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT DUAL 500MSPS 68-QFN / 12 Bit Digital to Analog Converter 2 68-QFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 11µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital 1.71V ~ 1.89V
INL/DNL (LSB) ±1, ±0.5
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (10x10)
Mounting SMD (SMT)
Base Product Number MAX5893
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX5893EGK+D
Standard Package 30
Win Source Part Number 1030019-MAX5893EGK+D
Ultra Librarian 3D Model Ultra Librarian MAX5893EGK+D CAD Model

Description

Maxim Integrated MAX5893EGK+D Digital-to-Analog Converter

The MAX5893EGK+D from Maxim Integrated is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This advanced DAC is part of Maxim's extensive range of integrated circuits designed for analog signal processing tasks in various applications, including telecommunications, industrial control systems, and high-end audio equipment.

Key Features:

  • Resolution: The MAX5893EGK+D boasts a 16-bit resolution, providing fine granularity and high precision in digital-to-analog conversion.
  • Update Rate: It offers a fast update rate, allowing for high-speed data processing and real-time applications.
  • Integrated Reference: The device includes an integrated precision voltage reference, which simplifies system design by reducing the number of external components required.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5893EGK+D operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Interface: It features a user-friendly serial interface, enabling easy communication with microcontrollers and digital signal processors.
  • Packaging: The product comes in a compact 68-pin QFN package, which is suitable for space-constrained applications.

Applications:

The versatility of the MAX5893EGK+D allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Wireless Infrastructure
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Industrial Control Systems

Technical Specifications:

The MAX5893EGK+D operates over a wide supply voltage range and features an extended operating temperature range, ensuring reliable performance under varying environmental conditions. Its robust design ensures long-term stability and performance consistency.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team for personalized assistance with your design and application needs.

You May Also Be Interested in

Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.1783 $99.1783
2+ $95.9790 $191.9580
3+ $92.7797 $278.3391
4+ $83.1818 $332.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess