EN
  • EN
  • DE

MAX574ALD

Part No MAX574ALD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212869-MAX574ALD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX574ALD CAD Model

Description

The MAX574ALD is a high-precision digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular product stands out for its exceptional accuracy and stability, making it an ideal choice for applications that require precise analog signal control.

Key Features

  • Resolution: The MAX574ALD boasts a 12-bit resolution, providing fine granularity for analog signal generation.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, ensuring efficiency in portable and battery-operated devices.
  • Dual DACs: It features two independent DAC channels, allowing for simultaneous output of two analog signals, which can be beneficial in complex systems requiring multiple control voltages.
  • Settling Time: The device offers a fast settling time, making it suitable for high-speed applications where quick response times are critical.
  • Voltage Output: It provides a stable and precise voltage output, which is essential for maintaining the integrity of the analog signal in various electronic systems.
  • Package: The MAX574ALD comes in a compact package, which is advantageous for space-constrained applications.

Applications

The MAX574ALD is versatile and can be used in a wide range of applications. Its precision makes it suitable for:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical devices
  • Industrial automation

Technical Specifications

The technical specifications of the MAX574ALD include a specified power supply range, digital interface compatibility, and an operating temperature range that ensures reliable performance under varying environmental conditions.

Conclusion

The MAX574ALD from Maxim Integrated is an exemplary component for designers and engineers looking for a reliable, high-precision DAC. Its combination of low power consumption, dual-channel output, and fast settling time make it an excellent choice for a multitude of applications that demand the highest level of accuracy and performance.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
Lowest to $2.9349
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $2.1853
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.7539
EliteMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess