The MAX574AJN is a precision, 12-bit digital-to-analog converter (DAC) engineered by Maxim Integrated, a renowned leader in the design and manufacturing of high-performance analog and mixed-signal integrated circuits. This advanced component is specifically tailored for applications requiring high-resolution and accuracy in the conversion of digital signals into their analog counterparts.
Key Features
- Resolution: The MAX574AJN offers a fine 12-bit resolution, ensuring detailed and precise analog output for sophisticated applications.
- Dual Voltage Outputs: It comes equipped with dual voltage outputs, which allows for greater flexibility in system design and application.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it ideal for portable and battery-powered equipment.
- Stable Performance: The DAC delivers stable performance over a wide range of temperatures and power supply variations, ensuring reliable operation in diverse conditions.
- Easy Integration: The MAX574AJN is packaged in an industry-standard 18-pin DIP (Dual In-line Package), facilitating easy integration into a wide variety of circuit designs.
Applications
The MAX574AJN is versatile in its applications and is well-suited for use in systems such as:
- Data acquisition systems
- Process control equipment
- Industrial automation
- Medical instruments
- Digital calibration
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Output Type |
Voltage - Buffered |
| Interface |
Parallel |
| Supply Voltage |
±11.4V to ±16.5V |
| Operating Temperature |
0°C to +70°C |
| Package / Case |
18-DIP (0.300", 7.62mm) |
With its robust feature set and Maxim Integrated's commitment to quality, the MAX574AJN represents a reliable choice for professionals seeking a high-performance DAC solution.