EN
  • EN
  • DE

MAX522CSA+

Part No MAX522CSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH 8-bit 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.5 mm
Integral Nonlinearity (INL) 1.5 LSB
Interface SPI, Serial
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 471 mW
Max Supply Voltage 5.5 V
Manufacturer Package Identifier S8+4
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1.3 mA
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of D/A Converters 2
Number of DAC Channels 2
Number of Outputs 2
Number of Pins 8
Output Type Voltage
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
Resolution 1 B
RoHS Compliant
Schedule B 8542390000
Settling Time 70 µs
Supply Type Single
Termination SMD/SMT
Width 4 mm
Win Source Part Number 1075487-MAX522CSA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX522CSA+ CAD Model

Description

Maxim Integrated MAX522CSA+ Dual, 8-Bit, Voltage-Output DAC

The MAX522CSA+ from Maxim Integrated is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This device is ideal for applications requiring accurate digital control over analog signals, such as in industrial automation, data acquisition systems, and digital potentiometer replacements.

Key Features:

  • Dual 8-Bit DACs: The MAX522CSA+ contains two independently programmable DACs, allowing for the simultaneous output of two analog voltages.
  • Low Power Consumption: With a typical operating current of just 230µA, this device is optimized for low-power applications.
  • Wide Supply Voltage Range: The device operates from a +4.5V to +5.5V single supply voltage, facilitating integration into a variety of systems.
  • Serial Interface: It features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, making it easy to connect to microcontrollers and other digital systems.
  • Compact Package: The MAX522CSA+ is available in an 8-pin SO package, which is suitable for space-constrained applications.
  • Flexible Reference Input: It offers a flexible reference input, allowing users to set the full-scale output voltage to match the requirements of the target application.
  • Power-On Reset: The device includes a power-on reset circuit which ensures that the DAC outputs power up to zero and remain there until a valid write to the device takes place.

Applications:

  • Industrial Control Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Data Acquisition Systems

The MAX522CSA+ stands out for its ease of use, low power consumption, and dual DAC capabilities. Its precision and programmability make it a versatile choice for engineers and designers looking to add reliable analog output functionality to their digital systems. With Maxim Integrated's reputation for quality and performance, the MAX522CSA+ is a reliable component for your precision analog output needs.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0353 $69.1059
6+ $18.9007 $113.4042
9+ $18.3101 $164.7909
12+ $17.7194 $212.6328
15+ $17.1288 $256.9320
20+ $15.3569 $307.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess