EN
  • EN
  • DE

MAX518BCPA+

Part No MAX518BCPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R 8-bit 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Differential Output No
Interface I2C, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 842 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 2.5 mA
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of D/A Converters 2
Number of DAC Channels 2
Number of Pins 8
Output Type Voltage
Packaging Bulk
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1 B
RoHS Compliant
Sampling Rate 400 ksps
Settling Time 6 µs
Supply Type Single
Win Source Part Number 1075482-MAX518BCPA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX518BCPA+ CAD Model

Description

Product Overview: MAX518BCPA+ from Maxim Integrated

The MAX518BCPA+ is a precision, low-power, dual-voltage digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in compact and power-sensitive applications. This device features two 8-bit DACs in a single package, making it an ideal solution for systems requiring multiple DACs with minimal footprint.

With an operating voltage range of 4.5V to 5.5V, the MAX518BCPA+ provides a flexible power supply option that is compatible with many standard logic families. This versatility ensures that the product can be easily integrated into a wide range of electronic systems without the need for additional voltage regulation components.

The MAX518BCPA+ comes in a PDIP-8 package, which is known for its ease of handling and soldering onto a printed circuit board (PCB). This package is particularly suitable for prototyping, educational purposes, and small-scale production where manual assembly is common.

Key Features:

  • Dual 8-Bit DACs: The device includes two independent DAC channels, which can be used in various configurations to provide analog outputs based on digital input signals.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal power wastage and extended battery life in portable devices.
  • I2C-Compatible Serial Interface: The MAX518BCPA+ features an I2C-compatible serial interface, allowing for easy communication with microcontrollers and other digital systems.
  • Nonvolatile Memory: Integrated EEPROM allows for the storage of DAC register settings, which means that the device can retain its configuration even after power is cycled.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

The MAX518BCPA+ is particularly well-suited for applications that require accurate and stable analog output signals, such as industrial control systems, automatic test equipment, and portable battery-powered devices. Its combination of dual DAC outputs, low power consumption, and robust serial communication interface makes it a reliable choice for designers looking to add analog capabilities to their digital systems.

Maxim Integrated's commitment to quality ensures that the MAX518BCPA+ meets the stringent requirements of industrial and commercial applications, providing a high level of performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess