EN
  • EN
  • DE

MAX51132D99

Part No MAX51132D99
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212601-MAX51132D99
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX51132D99 CAD Model

Description

MAX51132D99: High-Accuracy, Low-Power, Serial Output ADC

The MAX51132D99 is a cutting-edge Analog-to-Digital Converter (ADC) from Maxim Integrated, designed to deliver high-precision data conversion with minimal power consumption. This device is ideal for a wide range of applications, including industrial automation, medical equipment, and battery-powered devices, where accurate data acquisition is critical for performance and efficiency.

Featuring a 24-bit resolution, the MAX51132D99 ensures that your measurements are precise and reliable. The ADC comes with an integrated low-noise programmable gain amplifier (PGA), providing flexibility in amplifying small-signal inputs directly from sensors. This integration reduces the need for external components, simplifying your design and saving board space.

One of the key benefits of the MAX51132D99 is its low power consumption. The device operates with a single power supply ranging from 2.7V to 5.25V, making it suitable for portable and battery-operated applications. Its power-saving features include an automatic power-down mode that reduces power consumption when the ADC is not in active conversion.

The MAX51132D99 communicates through a serial SPI-compatible interface, which allows for easy integration with most microcontrollers and digital systems. This serial communication minimizes the number of required I/O pins, further contributing to a compact and efficient system design.

Additional features of the MAX51132D99 include an internal oscillator, eliminating the need for an external clock source, and a reference buffer that simplifies the design of the reference input. The device also offers a wide dynamic range and supports unipolar or bipolar input ranges, enhancing its versatility across various applications.

Maxim Integrated has designed the MAX51132D99 with robustness in mind. It includes overvoltage protection for the analog inputs and operates over the extended industrial temperature range, ensuring reliable performance in harsh environments.

Overall, the MAX51132D99 from Maxim Integrated represents an optimal solution for designers looking to enhance their systems with high-precision data acquisition while maintaining low power consumption and a compact footprint.

You May Also Be Interested in

Omron
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8043 $58.8903
51+ $2.3008 $117.3408
78+ $2.2292 $173.8776
108+ $2.1575 $233.0100
139+ $2.0859 $289.9401
186+ $1.8699 $347.8014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess