EN
  • EN
  • DE

MAX503CNG+

Part No MAX503CNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC PARA-IN V-OUT 10BIT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 021840-MAX503CNG+
Ultra Librarian 3D Model Ultra Librarian MAX503CNG+ CAD Model

Description

Maxim Integrated's MAX503CNG+ Precision Voltage DAC

The MAX503CNG+ from Maxim Integrated is a state-of-the-art digital-to-analog converter (DAC) designed to deliver high precision voltage outputs for a wide range of applications. This 8-bit DAC is part of a family of devices that offer outstanding performance and reliability, making it an ideal choice for critical systems requiring accurate analog signal control.

Encased in a 24-pin DIP (Dual In-line Package), the MAX503CNG+ is equipped with a +5V single supply voltage, which simplifies the power supply design and reduces the overall system power requirements. It boasts a low power consumption, which is particularly beneficial for portable and battery-powered devices.

One of the key features of the MAX503CNG+ is its four-quadrant multiplication capability, which allows it to handle bipolar input signals effectively. This makes it perfect for use in applications such as automatic test equipment, digital gain and offset adjustment, and programmable power supplies and filters.

The device's interface is user-friendly, supporting simple serial input which can easily be connected to microcontrollers or other digital systems. This ensures that system designers can integrate the MAX503CNG+ into their designs with minimal effort and time.

Additionally, the MAX503CNG+ provides excellent stability and low noise performance, with a settling time of just 1μs to 1/2 LSB, ensuring rapid and accurate output adjustments. Its DNL (Differential Non-Linearity) is specified at ±1/2 LSB, and INL (Integral Non-Linearity) at ±1 LSB, which guarantees precise and linear conversions from digital input to analog output.

The robust design of the MAX503CNG+ also features an on-chip output buffer amplifier, which can drive loads directly without requiring external components. This integrated buffer provides a high output current capability and can be configured to provide a voltage output or a current output, adding to the versatility of the MAX503CNG+.

In summary, the MAX503CNG+ from Maxim Integrated is a versatile and reliable DAC solution that offers precision voltage conversion, low power consumption, and ease of integration, making it a top choice for engineers and designers in need of high-performance analog signal processing.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7203 $58.6015
11+ $9.6167 $105.7837
17+ $9.3162 $158.3754
23+ $9.0157 $207.3611
29+ $8.7151 $252.7379
39+ $7.8136 $304.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess