EN
  • EN
  • DE

MAX4995AAVB+TCJY

Part No MAX4995AAVB+TCJY
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 10% 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Switch
Accuracy ±10%
Voltage - Input 1.7 V ~ 5.5 V
Output Current Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-UFQFN
Manufacturer Package 10-UTQFN (1.4x1.8)
Win Source Part Number 704361-MAX4995AAVB+TCJY
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4995A
Introduction Date June 05, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian MAX4995AAVB+TCJY CAD Model

Description

The MAX4995AAVB+TCJY from Maxim Integrated is a high-performance, low-power, overvoltage protection device designed to safeguard low-voltage systems against voltage faults up to +28V. This advanced circuitry is housed in a compact, lead-free package, making it an ideal solution for space-constrained applications.

Key Features

  • Overvoltage Protection: Provides robust protection against voltage surges, ensuring the safety and longevity of your electronic components.
  • Low Quiescent Current: With a minimal quiescent current, this device is optimized for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Designed to operate effectively within a broad voltage range, accommodating various system requirements.
  • Fast Response Time: The device reacts quickly to overvoltage events, minimizing potential damage to downstream circuits.
  • Thermal Shutdown: Incorporates a thermal shutdown feature to prevent overheating and ensure reliable operation under extreme conditions.
  • Compact Packaging: The small form factor of the component is suitable for high-density circuit boards and portable devices.

Applications

The MAX4995AAVB+TCJY is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Automotive Add-Ons
  • Data Communication Systems
  • Power Supply Modules

Technical Specifications

Parameter Value
Operating Voltage Range 0V to +28V
Quiescent Current Typically 1µA
Package Type Lead-Free
Response Time Fast

Overall, the MAX4995AAVB+TCJY is a reliable and efficient solution for protecting sensitive electronic circuits from overvoltage conditions. Its combination of features makes it a top choice for engineers and designers looking for a high-quality protection device.

You May Also Be Interested in

ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,559 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess