EN
  • EN
  • DE

MAX4850HETE+

Part No MAX4850HETE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704266-MAX4850HETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4850HETE+ CAD Model

Description

Maxim Integrated MAX4850HETE+ Product Overview

The Maxim Integrated MAX4850HETE+ is a highly integrated, high-performance analog switch that offers a versatile solution for routing audio signals in portable and consumer electronics. It is designed to provide a low-distortion audio path while safeguarding the sensitive audio components from the harsh conditions that can occur in complex electronic systems.

Key Features

  • Low 0.01% THD+N: Ensures high-fidelity audio signal transmission, maintaining the integrity of the audio signal.
  • Wide Supply Voltage Range: Operates from a 2.7V to 5.5V single supply, making it suitable for a variety of battery-operated devices.
  • High Current Handling: Capable of handling high peak current, up to 200mA (P-P), which is essential for driving headphones and other audio output devices.
  • Click-and-Pop Suppression: Minimizes the audible clicks and pops during switch transitions, providing a smoother user experience.
  • Integrated Negative Signal Capability: Can pass negative audio signals without the need for coupling capacitors, thus saving space and cost.
  • Thermal-Shutdown Protection: Protects the device from overheating, ensuring reliability and longevity.

Applications

The MAX4850HETE+ is ideal for a wide range of applications where high-quality audio switching is required. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Audio Docking Stations
  • Notebook Computers
  • Home Entertainment Systems

Product Specifications

This analog switch is offered in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. The MAX4850HETE+ is fully specified over the -40°C to +85°C extended temperature range, which makes it suitable for harsh environments.

With its high integration, premium audio quality, and robust protection features, the MAX4850HETE+ from Maxim Integrated is an excellent choice for designers looking to enhance the audio signal routing in their next project.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess