EN
  • EN
  • DE

MAX483CSA-TG032

Part No MAX483CSA-TG032
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 090986-MAX483CSA-TG032
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX483CSA-TG032 CAD Model

Description

The MAX483CSA-TG032 from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide reliable data transmission over long distances and in electrically noisy environments. It is particularly suitable for industrial applications, such as factory automation, process control, and building automation systems.

Key Features

  • Slew-Rate Limited: The MAX483CSA-TG032 features a controlled slew rate which reduces electromagnetic interference (EMI) and reflections, making it ideal for applications that require stable and reliable communication over longer cable runs.
  • Low Power Consumption: With its low-power design, this transceiver minimizes power usage, making it suitable for power-sensitive applications.
  • Half-Duplex Communication: The device supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, helping to reduce the overall system cost and complexity.
  • Extended Temperature Range: The MAX483CSA-TG032 is designed to operate reliably over a wide temperature range, ensuring consistent performance in harsh industrial environments.
  • Fail-Safe Receiver: The fail-safe receiver feature ensures a logic-high receiver output when the inputs are open or shorted, which prevents false data transmission.
  • ESD Protection: The transceiver includes integrated electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes, further enhancing its robustness.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Remote Sensors

The MAX483CSA-TG032 comes in a space-saving 8-pin SOIC package, which is suitable for compact designs. Its integration of receiver and driver onto a single chip reduces the number of components required, simplifying the design and reducing the overall footprint of the communication interface.

With Maxim Integrated's reputation for quality and reliability, the MAX483CSA-TG032 is an excellent choice for designers who require a robust and efficient communication solution for their RS-485 or RS-422 networks.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Omron
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617
ESMT
Lowest to $1.2913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess