EN
  • EN
  • DE

MAX4794EUS+T

Part No MAX4794EUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 300mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1068954-MAX4794EUS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4794EUS+T CAD Model

Description

Maxim Integrated MAX4794EUS+T Low-Voltage, Single-Supply SPST Analog Switch

The MAX4794EUS+T from Maxim Integrated is a high-performance, single-pole single-throw (SPST) analog switch designed for precision applications that require low-voltage, single-supply operation. This compact and efficient switch is ideal for a wide range of uses, including signal routing, data acquisition systems, and battery-powered devices.

This analog switch operates from a single +1.8V to +5.5V supply, making it versatile for various low-voltage applications. The MAX4794EUS+T features low on-resistance (RON) of 0.5Ω (max) at a +5V supply, which minimizes signal distortion and ensures high signal integrity. The low RON also contributes to the device's excellent performance by providing a low insertion loss for analog signals.

The MAX4794EUS+T is characterized by its fast switching speeds, with a turn-on time of less than 30ns and a turn-off time of less than 20ns, which is critical for high-speed signal processing and rapid switching applications. Moreover, the device has a low charge injection of less than 10pC, which minimizes transients and preserves the fidelity of the signal being switched.

Designed with a focus on reliability, the MAX4794EUS+T features built-in ESD protection, with Human Body Model (HBM) protection exceeding 2kV. This robust ESD protection ensures the longevity and stability of the device in harsh environments where electrostatic discharges may occur. Additionally, the device is available in a small, space-saving 6-pin SOT-23 package, which is suitable for high-density PCB designs.

Maxim Integrated's commitment to quality is evident in the MAX4794EUS+T, which is designed to meet the stringent requirements of industrial and commercial applications. Whether used in portable instruments, audio signal routing, or low-voltage data systems, this analog switch provides a reliable solution for designers looking to maximize performance while maintaining low power consumption.

With its exceptional blend of speed, precision, and low-power operation, the MAX4794EUS+T is an excellent choice for engineers who require a dependable and efficient SPST analog switch for their designs.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6105 $52.8840
19+ $5.4240 $103.0560
29+ $5.2545 $152.3805
40+ $5.0850 $203.4000
51+ $4.9155 $250.6905
69+ $4.4070 $304.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess