EN
  • EN
  • DE

MAX4761ETX+

Part No MAX4761ETX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Octal SPDT 36-Pin TQFN EP Tube / IC SWITCH OCTAL SPDT 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 8
On-State Resistance (Maximum) 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 140ns, 50ns
-3db Bandwidth 150MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -95dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 786380-MAX4761ETX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4761
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4761ETX+ CAD Model

Description

Maxim Integrated MAX4761ETX+ Product Overview

The Maxim Integrated MAX4761ETX+ is a high-performance, quad SPDT (Single Pole Double Throw) analog switch that is designed to deliver precision and versatility for a wide range of applications. This component is part of Maxim’s commitment to providing state-of-the-art analog integration, and it is ideal for signal routing in complex systems where reliability and compact design are critical.

Key Features

  • Low On-Resistance: The MAX4761ETX+ boasts a low on-resistance (RON) of just 0.5 ohms (typical), which means that it offers minimal signal distortion and ensures high signal integrity.
  • Single 1.8V to 5.5V Operation: This switch operates on a single supply voltage ranging from 1.8V to 5.5V, making it suitable for portable and battery-powered devices.
  • Low Power Consumption: With its low power consumption, the MAX4761ETX+ is an energy-efficient choice for power-sensitive applications.
  • High ESD Protection: Electrostatic discharge (ESD) protection is essential for maintaining the longevity and reliability of electronic components. The MAX4761ETX+ offers excellent ESD protection, ensuring robust performance in challenging environments.
  • Compact Package: The device comes in a tiny 36-pin TQFN package, which is perfect for space-constrained applications.

Applications

The versatility of the MAX4761ETX+ allows it to be used in various applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Instrumentation
  • Medical Equipment

Technical Specifications

The MAX4761ETX+ has an operating temperature range of -40°C to +85°C, ensuring reliable operation across diverse environmental conditions. It also features break-before-make switching action, which prevents signal disruption during channel transitions.

Conclusion

With its combination of low on-resistance, wide voltage range operation, and compact form factor, the Maxim Integrated MAX4761ETX+ is an excellent choice for designers looking to optimize their signal routing with minimal power loss and space requirements. Its robust ESD protection and suitability for a broad array of applications make it a go-to component for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0883 $58.1766
5+ $23.8673 $119.3365
7+ $23.1214 $161.8498
9+ $22.3756 $201.3804
12+ $21.6297 $259.5564
16+ $19.3922 $310.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,748 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess