EN
  • EN
  • DE

MAX4741EKA+T

Part No MAX4741EKA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 24ns, 16ns
-3db Bandwidth 100MHz
Charge Injection 28pC
Channel Capacitance(CS off, CD off) 32pF, 32pF
Max Leakage Current (IS off) 1nA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 038062-MAX4741EKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4741EKA+T CAD Model

Description

Maxim Integrated MAX4741EKA+T Low-Voltage, Dual SPDT Analog Switch

The MAX4741EKA+T from Maxim Integrated is a versatile and efficient solution for routing analog and digital signals in a wide range of applications. This compact, dual single-pole/double-throw (SPDT) analog switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered devices where power conservation is crucial.

Encased in a space-saving 8-pin SOT23 package, the MAX4741EKA+T offers excellent thermal performance and is designed for minimal footprint on printed circuit boards. Its low on-resistance of just 0.6 ohms (typical) ensures minimal signal distortion and power loss, which is particularly important in high-fidelity audio and precise data acquisition systems.

One of the key features of the MAX4741EKA+T is its break-before-make switching action, which prevents signal crossover and ensures clean, glitch-free signal routing. This characteristic is essential in applications such as audio signal routing, where audio pops and clicks need to be avoided.

The device also boasts low power consumption, with a quiescent current of only 0.01µA (typical), further extending the battery life of portable devices. Additionally, it is fully specified to operate over the extended -40°C to +85°C temperature range, ensuring reliability in a variety of environmental conditions.

With ESD protection of ±15kV (Human Body Model), the MAX4741EKA+T is robust and resilient to the rigors of real-world handling and operation. The device's TTL/CMOS-logic compatibility allows for easy integration with digital control circuits, making it a user-friendly choice for designers.

Applications for the MAX4741EKA+T are diverse and include but are not limited to, sample-and-hold circuits, battery-powered systems, communication systems, and audio/visual signal routing. Its high performance and compact form factor make it an excellent choice for engineers seeking a reliable and space-efficient analog switching solution.

In summary, the MAX4741EKA+T from Maxim Integrated is a high-performance, low-voltage dual SPDT analog switch that offers low on-resistance, low power consumption, and high ESD protection in a compact package, ideal for a multitude of applications.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8643 $53.1858
14+ $7.2733 $101.8262
22+ $7.0460 $155.0120
30+ $6.8187 $204.5610
38+ $6.5914 $250.4732
51+ $5.9095 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,165 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess