EN
  • EN
  • DE

MAX4685EUB+

Part No MAX4685EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 10-Pin uMAX / IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 84pF, 37pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -68dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786361-MAX4685EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4685
Introduction Date February 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4685EUB+ CAD Model

Description

The MAX4685EUB+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for routing analog and digital signals in various applications. Manufactured by Maxim Integrated, a leader in analog integration, this switch is designed for precision and reliability in a tiny microMAX package.

Key Features

  • Low Voltage Operation: The MAX4685EUB+ operates at a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable battery-operated devices.
  • Low On-Resistance: It features a low on-resistance of 0.5 ohms (max) at +5V, which minimizes signal distortion and ensures efficient signal transmission.
  • High Switching Speed: The device boasts fast switching times of 20ns turn-on and 10ns turn-off time, providing rapid signal routing.
  • Single-Pole/Double-Throw (SPDT): The configuration allows the switch to connect a common terminal to either of two others, offering flexibility in signal routing.
  • ESD Protection: The MAX4685EUB+ is equipped with ESD protection exceeding ±2000V, ensuring robustness against electrostatic discharges.
  • Low Power Consumption: With its ultra-low power consumption, this switch conserves energy, which is critical for battery-powered applications.
  • MicroMAX Package: The compact 10-pin µMAX package is space-saving, making it an excellent choice for space-constrained applications.

Applications

The MAX4685EUB+ is versatile and can be used in a variety of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Portable instruments
  • Data acquisition systems
  • Medical equipment
  • Relay replacements

Technical Specifications

Parameter Value
Supply Voltage (VCC) +1.8V to +5.5V
On-Resistance (RON) 0.5Ω (max at +5V)
Turn-On Time (tON) 20ns
Turn-Off Time (tOFF) 10ns
ESD Protection ±2000V
Package 10-pin µMAX

Overall, the MAX4685EUB+ from Maxim Integrated is a reliable and efficient choice for designers looking to add a high-quality analog switch to their electronic designs. Its low-voltage operation, high-speed switching, and robust protection features make it a versatile component suitable for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2302 $50.6114
17+ $5.9325 $100.8525
27+ $5.7471 $155.1717
36+ $5.5617 $200.2212
47+ $5.3763 $252.6861
63+ $4.8202 $303.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess