EN
  • EN
  • DE

MAX4674EEE+T

Part No MAX4674EEE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Contact Plating Tin
High Level Output Current 100 mA
Logic Function Multiplexer
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Channels 4
Number of Pins 16
Operating Supply Current 1 µA
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 4 Ω
RoHS Compliant
Supply Type Single
Turn-Off Delay Time 8 ns
Turn-On Delay Time 22 ns
Win Source Part Number 994486-MAX4674EEE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4674EEE+T CAD Model

Description

The MAX4674EEE+T from Maxim Integrated is a high-performance analog switch designed for precision applications in modern electronic systems. This component is part of the MAX4674 series, which are known for their low on-resistance and low-voltage operation, making them ideal for a variety of signal switching applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON), typically around 4.5Ω, which minimizes signal distortion and power loss, ensuring high signal integrity and efficiency.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, making it versatile for both portable and fixed power supply applications.
  • High-Speed Switching: Fast switching speeds are a hallmark of the MAX4674EEE+T, which is capable of turn-on and turn-off times in the nanosecond range, providing responsive performance for critical applications.
  • Low Power Consumption: With its low power consumption, this analog switch is suitable for power-sensitive designs, helping to extend battery life in portable devices.
  • Multiple Channels: The device features four SPST (Single Pole, Single Throw) switches, giving designers flexibility in routing and controlling multiple signal paths.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.
  • Surface-Mount Package: The MAX4674EEE+T comes in a compact QSOP-16 (EE) surface-mount package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX4674EEE+T makes it a suitable choice for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable instrumentation
  • Sample and hold circuits
  • Medical equipment

Overall, the MAX4674EEE+T by Maxim Integrated provides designers with a reliable and efficient solution for their analog signal switching needs, combining low on-resistance, high-speed operation, and a compact form factor to cater to the demands of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess