EN
  • EN
  • DE

MAX4636EUB+

Part No MAX4636EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 118360-MAX4636EUB+
Ultra Librarian 3D Model Ultra Librarian MAX4636EUB+ CAD Model

Description

Maxim Integrated MAX4636EUB+ Analog Switch

The MAX4636EUB+ from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch designed for precision applications in modern electronic systems. This compact and versatile switch is housed in a microMAX-10 package, making it an excellent choice for space-constrained applications where performance and reliability are critical.

With its low on-resistance (RON) of just 0.5 ohms (typical) and a matching between channels of 0.1 ohms (max), the MAX4636EUB+ ensures minimal signal distortion and excellent linearity, making it ideal for routing high-fidelity audio signals or other sensitive analog data. The switch can operate with a single supply voltage ranging from +1.8V to +5.5V, or with dual supplies of ±2.7V to ±5.5V, providing designers with flexibility in various circuit configurations.

The device boasts fast switching speeds (tON of 30ns and tOFF of 20ns), which is essential for applications that require rapid signal routing, such as sample-and-hold circuits or multiplexing inputs in data acquisition systems. Additionally, the MAX4636EUB+ features high off-isolation (-75dB at 1MHz) and crosstalk (-85dB at 1MHz), which ensures minimal leakage between channels and reduces the risk of signal interference.

For enhanced usability, the MAX4636EUB+ includes a logic control input that is compatible with TTL and CMOS levels. This allows for easy integration into digital systems and provides a convenient interface for microcontrollers or other logic devices to control the switch state.

With its ESD protection of ±15kV Human Body Model, the MAX4636EUB+ is robust and suitable for use in environments where electrostatic discharge may be a concern. This feature helps to protect the device and the system it is part of from potential damage due to ESD events.

In summary, the Maxim Integrated MAX4636EUB+ is a high-quality, reliable analog switch that offers excellent performance for a wide range of applications, from audio signal routing to precision data acquisition. Its small footprint, low on-resistance, fast switching speeds, and compatibility with various supply voltages make it a versatile choice for designers seeking to optimize their electronic designs.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5428 $53.1420
31+ $3.3143 $102.7433
47+ $3.2000 $150.4000
68+ $2.9714 $202.0552
88+ $2.8571 $251.4248
110+ $2.7429 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,294 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess