EN
  • EN
  • DE

MAX4626EUK+T

Part No MAX4626EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 500 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 30ns
Charge Injection 40pC
Channel Capacitance(CS off, CD off) 65pF, 65pF
Max Leakage Current (IS off) 2nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1068773-MAX4626EUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4626EUK+T CAD Model

Description

MAX4626EUK+T - Maxim Integrated Analog Switch

The MAX4626EUK+T from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch that offers a perfect blend of low on-resistance and low off-leakage current. Designed for precision applications where power efficiency and operational reliability are of paramount importance, this analog switch is suitable for a wide range of uses, from portable battery-powered devices to data acquisition systems.

This compact switch is housed in a space-saving SOT23-5 package, making it an ideal choice for applications where board space is at a premium. Despite its small footprint, the MAX4626EUK+T does not compromise on performance. It operates over a wide voltage range of 1.8V to 5.5V, making it versatile for both low-voltage and standard 5V systems.

One of the key features of the MAX4626EUK+T is its low on-resistance, typically 0.6 ohms, which ensures minimal signal distortion and power loss when the switch is closed. Additionally, the off-leakage current is also minimized, typically at 0.1nA at +25°C, which is critical for maintaining signal integrity and reducing power consumption when the switch is open.

The switch control is TTL/CMOS logic compatible, allowing for easy interfacing with a wide variety of microcontrollers and digital circuits. This feature simplifies the design process and provides designers with the flexibility to integrate the MAX4626EUK+T into their systems without the need for additional level-shifting components.

Furthermore, the MAX4626EUK+T boasts fast switching speeds, with turn-on and turn-off times typically under 20ns, which is beneficial for applications that require rapid signal routing and high bandwidth. The high-speed operation combined with the low power consumption makes this switch an excellent choice for portable and battery-operated devices, where energy efficiency is crucial.

In summary, the MAX4626EUK+T analog switch from Maxim Integrated is a highly reliable, efficient, and versatile component that delivers outstanding performance in a compact package. Whether it's for data acquisition, sample-and-hold circuits, or communication systems, this analog switch is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess