EN
  • EN
  • DE

MAX4623CPE+

Part No MAX4623CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 250 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 128702-MAX4623CPE+
Ultra Librarian 3D Model Ultra Librarian MAX4623CPE+ CAD Model

Description

Product Overview: MAX4623CPE+ from Maxim Integrated

The MAX4623CPE+ is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is a part of the MAX4623 series, which is known for its low-voltage, single-supply operation and low on-resistance. Engineered for minimal power consumption and high-speed switching, the MAX4623CPE+ is an excellent choice for portable and power-sensitive applications.

Key Features

  • Low-Voltage Operation: The MAX4623CPE+ operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, making it versatile for various circuit designs.
  • Low On-Resistance: With a typical on-resistance of just 4Ω, this switch ensures minimal signal distortion and provides excellent linearity, which is crucial for precision applications.
  • High-Speed Switching: Fast turn-on and turn-off times (tON = 20ns and tOFF = 15ns typical) make the MAX4623CPE+ suitable for high-frequency signal switching.
  • Single-Pole/Single-Throw (SPST) Configuration: The device comes in a normally closed (NC) configuration, providing a straightforward and efficient switching solution.
  • CMOS Logic Compatibility: The switch is compatible with CMOS logic levels, allowing for easy integration with a wide range of microcontrollers and digital circuits.
  • Low Power Consumption: The MAX4623CPE+ features a low power dissipation, which is critical for battery-operated devices.
  • TTL/CMOS-Compatible Control Inputs: This ensures that the device can be easily controlled by a variety of digital circuits without the need for level shifting.

Applications

The MAX4623CPE+ is suitable for an array of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Sample-and-Hold Circuits
  • Test Equipment

Package and Quality

Encased in a 16-pin DIP (Dual In-line Package), the MAX4623CPE+ is designed for easy insertion into a variety of socket or board configurations. Maxim Integrated ensures high standards of quality and reliability for their components, and this switch is no exception. It is RoHS compliant, adhering to environmental standards and regulations.

In conclusion, the MAX4623CPE+ from Maxim Integrated stands out as a robust and versatile analog switch, offering designers a compact, efficient, and reliable solution for their switching needs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4645 $92.9290
4+ $38.1242 $152.4968
5+ $36.9334 $184.6670
7+ $35.7415 $250.1905
9+ $34.5507 $310.9563
12+ $30.9759 $371.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess