EN
  • EN
  • DE

MAX4617CUE+

Part No MAX4617CUE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analogue Multiplexer / Demultiplexer, 8: 1, 1, 10 ohm, 2V to 5.5V, TSSOP, 16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Logic Function Multiplexer
Maximum Operating Temperature 70 °C
Max Power Dissipation 533 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Channels 1
Number of Circuits 1
Number of Pins 16
Operating Supply Current 1 µA
Operating Supply Voltage 5 V
Packaging Bulk
Propagation Delay 15 ns
Radiation Hardening No
REACH SVHC No SVHC
Resistance 10 Ω
RoHS Compliant
Schedule B 8542390000
Supply Type Single
Throw Configuration SP8T
Turn-Off Delay Time 15 ns
Turn-On Delay Time 20 ns
Win Source Part Number 1075423-MAX4617CUE+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4617CUE+ CAD Model

Description

Maxim Integrated's MAX4617CUE+ High-Speed Analog Switch

The MAX4617CUE+ is a state-of-the-art analog switch integrated circuit designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This high-speed switch is particularly well-suited for applications that require fast switching times and low on-resistance.

Constructed with Maxim's proprietary silicon-gate process, the MAX4617CUE+ offers excellent performance characteristics that make it a top choice for a variety of uses, including signal routing, data acquisition systems, and communication devices. Its low power consumption and small 16-pin TSSOP (Thin Shrink Small Outline Package) make it ideal for space-constrained applications.

Key Features:

  • Low On-Resistance: The device features low on-resistance (Ron), typically 4 ohms, which ensures minimal signal distortion and power loss across the switch.
  • High-Speed Switching: Fast switching times with tON (turn-on time) of 20ns and tOFF (turn-off time) of 15ns, making the MAX4617CUE+ suitable for high-frequency signal switching.
  • Single +5V Supply: The switch operates from a single +5V supply, simplifying power management in a circuit.
  • Low Power Consumption: It exhibits low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Multiple Channels: The MAX4617CUE+ includes multiple SPST (single-pole, single-throw) switches, providing flexibility in signal routing.

Applications:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Devices
  • Test Equipment
  • Relay Replacement

The MAX4617CUE+ is designed for ease of use, with its logic inputs compatible with TTL and CMOS levels, allowing it to interface seamlessly with a wide range of control logic. Additionally, its ESD (electrostatic discharge) protection feature ensures robustness in harsh environments, making it a reliable choice for industrial and commercial applications.

Overall, the Maxim Integrated MAX4617CUE+ analog switch is a high-performance solution that offers efficiency, speed, and precision for designers looking to optimize their signal switching capabilities in compact and power-sensitive systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess