EN
  • EN
  • DE

MAX4615EPD+

Part No MAX4615EPD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704043-MAX4615EPD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4615EPD+ CAD Model

Description

Maxim Integrated MAX4615EPD+ High-Speed Analog Switch

The MAX4615EPD+ is a high-performance, quad, SPST analog switch from Maxim Integrated that offers precision switching capabilities for a variety of applications. Designed with advanced CMOS technology, this device is well-suited for tasks that require fast switching times, low power consumption, and high signal integrity.

Featuring low on-resistance (RON) of just 4 ohms and on-resistance matching between channels of less than 0.5 ohms, the MAX4615EPD+ ensures minimal signal distortion and excellent channel-to-channel uniformity. This makes it an ideal choice for applications such as audio and video signal routing, data acquisition systems, and communication equipment where signal fidelity is paramount.

The device operates from a single +5V supply or dual ±5V supplies, providing the flexibility needed for various system designs. Moreover, the MAX4615EPD+ boasts fast switching speeds—tON is 20ns and tOFF is 15ns—allowing for rapid signal routing that is essential in high-speed data processing and telecommunications.

With its high current handling capability, the MAX4615EPD+ can pass signals with peak-to-peak voltages up to the supply rails, ensuring broad dynamic range and compatibility with many signal levels. Additionally, the device's low power consumption makes it suitable for portable and battery-operated equipment where power efficiency is critical.

The MAX4615EPD+ comes in a 14-pin DIP package, providing ease of integration into existing designs. Its extended operating temperature range of -40°C to +85°C allows for reliable performance in a variety of environmental conditions. With ESD protection above 2000V per Method 3015.7, the MAX4615EPD+ also offers robustness against electrostatic discharges, enhancing its durability in the field.

Whether you're designing high-speed communication systems, precision instrumentation, or looking for a reliable switch for your analog signals, the Maxim Integrated MAX4615EPD+ analog switch provides the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9074 $69.5370
11+ $11.4114 $125.5254
16+ $11.0545 $176.8720
22+ $10.6976 $235.3472
28+ $10.3419 $289.5732
38+ $9.2712 $352.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess