EN
  • EN
  • DE

MAX4601CWE+

Part No MAX4601CWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC W / IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786310-MAX4601CWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4601
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4601CWE+ CAD Model

Description

Maxim Integrated MAX4601CWE+ Analog Switch

The MAX4601CWE+ is a high-performance, single-pole/dual-throw (SPDT) analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and switching precision for a multitude of applications. This compact and efficient device is a perfect fit for systems that require low-voltage operation and high-speed switching, making it ideal for both portable and stationary applications.

Key Features

  • Low Voltage Operation: The MAX4601CWE+ operates effectively in a single supply voltage range of +4.5V to +36V or a dual supply voltage range of ±4.5V to ±20V, providing flexibility for various circuit designs.
  • High-Speed Switching: With fast switching times (tON of 175ns and tOFF of 145ns), this analog switch is well-suited for applications that require rapid signal routing.
  • Low On-Resistance: Featuring an on-resistance of just 35Ω (max), the MAX4601CWE+ ensures minimal signal attenuation and distortion, maintaining the integrity of the signal path.
  • ESD Protection: The device includes enhanced Electrostatic Discharge (ESD) protection, capable of withstanding up to ±2000V Human Body Model, thus ensuring robustness in harsh environments.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered devices.

Applications

The versatility of the MAX4601CWE+ allows it to be used in a wide array of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Control Systems

Encased in a 16-pin SOIC package, the MAX4601CWE+ offers a compact solution for design engineers looking to integrate a reliable switch without compromising on board space. Its extended temperature range of -40°C to +85°C also ensures consistent performance in diverse operating conditions.

Maxim Integrated's commitment to quality is evident in the MAX4601CWE+, which is designed to meet the stringent requirements of high-performance analog switching. Whether for signal routing in audio equipment or switching tasks in precision instrumentation, the MAX4601CWE+ is engineered to provide a seamless and reliable interface for your analog signals.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess