EN
  • EN
  • DE

MAX4598EAP+T

Part No MAX4598EAP+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Logic Function Multiplexer
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 640 mW
Max Supply Voltage 12 V
Min Dual Supply Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 1
Number of Pins 20
Operating Supply Current 1 µA
Operating Supply Voltage 9 V
Propagation Delay 100 ns
Radiation Hardening No
Resistance 75 Ω
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 180 ns
Turn-On Delay Time 250 ns
Win Source Part Number 1075420-MAX4598EAP+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4598EAP+T CAD Model

Description

Maxim Integrated MAX4598EAP+T Multiplexer

The Maxim Integrated MAX4598EAP+T is a high-performance, low-voltage, single 8:1 multiplexer or dual 4:1 multiplexer that offers exceptional signal integrity and switching capabilities. It is designed to operate in a wide range of applications, from data acquisition systems to communication devices, where efficient and reliable signal routing is necessary. Its compact 20-SSOP package makes it an ideal choice for space-constrained applications.

This multiplexer operates with a single supply voltage ranging from +2.7V to +12V or a dual supply voltage from ±2.7V to ±6V, providing designers with flexibility in various circuit configurations. The MAX4598EAP+T features low on-resistance (RON) of 100Ω, which is matched between channels to within 4Ω and remains flat over the specified analog signal range. This ensures minimal signal distortion and consistent performance across all channels.

One of the standout features of the MAX4598EAP+T is its ESD protection, which exceeds 2000V per the Human Body Model, providing robustness and reliability in harsh environments. Additionally, the device boasts a high off-isolation of -80dB at 1MHz, which minimizes crosstalk and allows for clear signal transmission.

The MAX4598EAP+T also offers a low crosstalk performance of -86dB at 1MHz and fast switching times, with tON of 250ns and tOFF of 145ns, making it suitable for high-speed applications. Its digital inputs are TTL and CMOS logic compatible, ensuring easy integration with a wide range of digital controllers and processors.

For design flexibility, the MAX4598EAP+T comes in a tape and reel format (denoted by the "+T"), making it suitable for automated production processes. This feature is particularly beneficial for manufacturers who require efficient and reliable high-volume assembly.

In summary, the Maxim Integrated MAX4598EAP+T is a versatile and high-quality multiplexer that delivers excellent performance for a variety of applications where precise signal routing and integrity are paramount. Its robust design, coupled with its ease of integration, makes it a top choice for engineers looking to optimize their system designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess