EN
  • EN
  • DE

MAX4584EUB+T

Part No MAX4584EUB+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Single SPST/Single SPDT 10-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 300 MHz
Mounting SMD (SMT)
Case / Package UMAX
Height 950 µm
Length 3.05 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 330 mW
Max Supply Current 10 µA
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 10
Operating Supply Current 5 µA
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 65 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPDT, SPST
Turn-Off Delay Time 200 ns
Turn-On Delay Time 400 ns
Width 3.05 mm
Win Source Part Number 982035-MAX4584EUB+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4584EUB+T CAD Model

Description

The MAX4584EUB+T is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated that offers precision signal routing for a variety of applications. This device is designed for systems requiring a compact, low-power solution to manage analog signals without compromising signal integrity.

Key Features

  • Wide Operating Voltage Range: The MAX4584EUB+T operates from a single +1.8V to +5.5V supply, making it versatile for both portable and stationary applications.
  • Low On-Resistance: With a low on-resistance (RON) of 100Ω (max), this multiplexer provides excellent conduction properties, ensuring minimal signal loss during transmission.
  • Single 8-Channel or Dual 4-Channel Configuration: The device can be used as a single 8-channel or dual 4-channel multiplexer, offering flexibility in how signals are routed within a system.
  • Low Power Consumption: It features low power consumption, which is critical for battery-powered devices, helping to extend operational life.
  • ESD Protection: The MAX4584EUB+T includes electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes.
  • High Off-Isolation: This multiplexer provides high off-isolation, preventing signal leakage between channels when they are in the off state.
  • Small Package: Offered in a microMAX™-10 package, the MAX4584EUB+T is designed for space-constrained applications.

Applications

The MAX4584EUB+T is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test Equipment
  • Portable Battery-Powered Devices

Technical Specifications

Below are some of the technical specifications of the MAX4584EUB+T:

  • Supply Voltage: +1.8V to +5.5V
  • On-Resistance (RON): 100Ω (max)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: microMAX™-10

With its robust feature set, the MAX4584EUB+T from Maxim Integrated stands as an optimal solution for designers looking to integrate reliable analog multiplexing in their systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess