EN
  • EN
  • DE

MAX4583CEE+T

Part No MAX4583CEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Triple SPDT 16-Pin QSOP T/R / IC SWITCH TRIPLE SPDT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -73dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786304-MAX4583CEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4583
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4583CEE+T CAD Model

Description

The MAX4583CEE+T from Maxim Integrated is a precision, low-voltage, dual 4-channel CMOS analog multiplexer/demultiplexer that is designed to operate as a digital switch for analog signal routing. This versatile component is ideal for a variety of applications that require the distribution of high-performance analog signals with minimal signal distortion.

Key Features

  • Multiple Configuration Options: The device can be configured as a dual 4-channel multiplexer, a single 8-channel multiplexer, or a dual 2-channel demultiplexer, providing flexibility in application design.
  • Low On-Resistance: The MAX4583CEE+T features low on-resistance (100 ohms max), ensuring minimal signal loss and distortion during the switching process.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it compatible with a variety of low-voltage systems and portable battery-powered devices.
  • ESD Protection: The device includes enhanced Electrostatic Discharge (ESD) protection, which safeguards the switch against static damage, enhancing its durability and reliability.
  • Low Power Consumption: With its CMOS technology, the MAX4583CEE+T boasts low power consumption, which is critical for extending the battery life of portable devices.
  • TTL/CMOS Logic Compatible: The analog switch is compatible with TTL and CMOS logic levels, ensuring easy integration with digital components.
  • Surface-Mount Package: The MAX4583CEE+T comes in a 16-pin QSOP package, suitable for compact and space-constrained designs.

Applications

The Maxim Integrated MAX4583CEE+T analog switch is well-suited for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment

With its combination of low-voltage operation, high ESD protection, and versatile configuration options, the MAX4583CEE+T is an excellent choice for designers looking to create efficient and reliable systems for managing analog signals in their electronic projects.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess