EN
  • EN
  • DE

MAX4582CPE

Part No MAX4582CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER DUAL 4X1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4582
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213805-MAX4582CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4582CPE CAD Model

Description

Maxim Integrated MAX4582CPE Multiplexer Overview

The MAX4582CPE is a high-performance, analog multiplexer from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This component is part of Maxim's family of CMOS analog IC devices, and it is optimized for low-distortion and low-on-resistance switching, making it an ideal choice for audio and video signal routing, as well as for data acquisition systems, test equipment, and communication devices.

Key Features

  • Low On-Resistance: The MAX4582CPE features low on-resistance (100 ohms max), which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: With excellent crosstalk and off-isolation performance, the device minimizes signal interference, which is critical for maintaining the integrity of closely spaced signals.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power supply requirements and making it compatible with a wide range of applications.
  • Low Power Consumption: The MAX4582CPE is designed for low power consumption, which is essential for battery-powered and energy-efficient systems.
  • High-Speed Switching: Fast switching times allow for high-speed signal routing, which is beneficial in applications where timing is critical.
  • Multiple Switch Configurations: The multiplexer is available in several different configurations, including single 8-to-1, dual 4-to-1, and quad 2-to-1, providing flexibility for various design requirements.

Applications

The versatility of the MAX4582CPE makes it suitable for a wide range of applications. It is commonly used in:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test and Measurement Equipment
  • Process Control Systems

Package and Quality

The MAX4582CPE comes in a 16-pin DIP (dual in-line package) that is easy to integrate into various circuit designs. Maxim Integrated ensures high-quality standards, and the MAX4582CPE is no exception, promising reliable performance for critical applications.

With its combination of low on-resistance, high-speed switching, and low power consumption, the MAX4582CPE is a robust solution for designers looking to implement precise analog signal routing in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess