EN
  • EN
  • DE

MAX4581ETE+T

Part No MAX4581ETE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Multiplexer
Max Dual Supply Voltage 6 V
Max Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Channels 1
Number of Pins 16
Operating Supply Current 1 µA
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 80 Ω
RoHS Compliant
Supply Type Dual, Single
Win Source Part Number 1115817-MAX4581ETE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4581ETE+T CAD Model

Description

Maxim Integrated MAX4581ETE+T Analog Switch

The MAX4581ETE+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch. This versatile component is designed to operate with a single +1.8V to +5.5V supply, making it ideal for a wide range of applications, including portable battery-powered devices. The MAX4581ETE+T offers low on-resistance (RON) of just 0.5 ohms (typical), which minimizes signal distortion and ensures high signal integrity.

This analog switch also features fast switching speeds, with a turn-on time of 20ns and a turn-off time of 10ns, allowing for quick and efficient signal routing. The low charge injection of less than 10pC ensures that the switch does not introduce significant charge during operation, which is critical in precision analog applications.

One of the key attributes of the MAX4581ETE+T is its high off-isolation of -75dB at 1MHz, which prevents crosstalk between signals when the switch is in the off position. Additionally, with a total harmonic distortion (THD) of 0.02%, this component maintains the fidelity of the audio and other analog signals passing through it.

The MAX4581ETE+T comes in a compact 16-pin TQFN (Thin Quad Flat No-Leads) package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in diverse environments. This analog switch also features an ESD (electrostatic discharge) protection of ±2kV Human Body Model (HBM), safeguarding the device during handling and operation.

For design flexibility, the MAX4581ETE+T includes a digital logic input that is compatible with TTL and CMOS levels, allowing it to be easily interfaced with microcontrollers or other digital logic components. The switch's break-before-make feature guarantees that the NC (normally closed) and NO (normally open) terminals are not shorted together during switching.

In summary, the MAX4581ETE+T from Maxim Integrated is a highly reliable and efficient SPDT analog switch that offers excellent performance for a variety of analog signal switching applications. Its low on-resistance, fast switching, and high isolation make it a preferred choice for designers looking to optimize their system performance.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess