EN
  • EN
  • DE

MAX4544CUA+

Part No MAX4544CUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-uMAX
Win Source Part Number 135419-MAX4544CUA+
Ultra Librarian 3D Model Ultra Librarian MAX4544CUA+ CAD Model

Description

Maxim Integrated's MAX4544CUA+ Analog Switch

The MAX4544CUA+ represents a high-performance, precision analog switch from Maxim Integrated, offering exceptional signal integrity and operational flexibility. This device is designed to cater to a wide array of applications, from data acquisition systems to communication devices, due to its excellent electrical characteristics and compact form factor.

Constructed with Maxim's proprietary silicon-gate process, the MAX4544CUA+ features a single-pole/double-throw (SPDT) configuration that allows it to operate as a multiplexer or a demultiplexer, making it highly versatile in circuit design. The component comes in a space-saving 8-pin µMAX package, which is suitable for dense PCB layouts and portable electronics where space is at a premium.

One of the standout features of the MAX4544CUA+ is its low on-resistance, typically 35Ω, which minimizes the impact on signal quality and ensures low insertion loss. This low on-resistance is matched with an equally impressive low on-resistance flatness of just 4Ω across the specified signal range, which ensures consistent performance across the entire analog signal range.

The device operates from a single +2V to +12V power supply or from dual ±2V to ±6V supplies, providing design flexibility for various system voltages. It also boasts a fast switching speed, with tON of 175ns and tOFF of 145ns, facilitating quick signal routing and reducing latency in critical applications.

Furthermore, the MAX4544CUA+ has an extended temperature range of -40°C to +85°C, ensuring reliable operation across diverse environmental conditions. Its ESD protection exceeds 2000V per the Human Body Model, offering robustness against electrostatic discharges during handling and operation.

Maxim Integrated has equipped the MAX4544CUA+ with additional features such as break-before-make switching action, which prevents momentary shorting when switching between signals. This device also has a high off-isolation of -83dB at 1MHz, which is crucial for reducing crosstalk in multiplexed applications.

In summary, the MAX4544CUA+ from Maxim Integrated is an optimal solution for designers looking for a reliable, high-performance analog switch that offers low distortion, fast switching, and a compact footprint for their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3444 $68.0664
13+ $9.3081 $121.0053
20+ $9.0171 $180.3420
27+ $8.7272 $235.6344
35+ $8.4361 $295.2635
46+ $7.5629 $347.8934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess