EN
  • EN
  • DE

MAX4544CPA+

Part No MAX4544CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPDT 8-Pin PDIP N / IC SWITCH SPDT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786257-MAX4544CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4544
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4544CPA+ CAD Model

Description

Maxim Integrated MAX4544CPA+ Overview

The MAX4544CPA+ is a high-performance analog switch from Maxim Integrated, designed to deliver precision switching in a wide array of applications. This device is an ideal choice for systems that require low on-resistance, low-voltage operation, and the ability to handle high peak currents, making it suitable for both digital and analog signals.

Key Features

  • Low On-Resistance: The MAX4544CPA+ boasts an exceptionally low on-resistance, typically around 100 ohms. This feature ensures minimal signal distortion and reduces power loss, making it highly efficient for passing analog signals.
  • Single-Supply Operation: This switch operates from a single supply voltage ranging from +2V to +12V, or a dual supply of ±2V to ±6V, providing flexibility in various circuit designs.
  • High Peak Current Handling: With its ability to handle peak currents, the MAX4544CPA+ is suitable for applications that experience transient conditions or require switching of capacitive loads.
  • Fast Switching Times: It features fast switching times (tON and tOFF) that are critical for applications requiring quick response times.
  • TTL/CMOS Compatible: The control inputs are compatible with both TTL and CMOS logic levels, ensuring easy integration into a wide range of digital systems.
  • Break-Before-Make Switching: The device provides break-before-make switching action, which prevents momentary shorting when switching between two signals.

Applications

The versatility of the MAX4544CPA+ allows it to be used in numerous applications. It is particularly well-suited for:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Sample-and-hold circuits
  • Test equipment

Package and Reliability

The MAX4544CPA+ comes in a compact 8-pin PDIP package, which is easy to handle and integrate into various circuit boards. Maxim Integrated ensures high reliability and performance consistency, making this analog switch a reliable component for both prototyping and mass production.

With its combination of features, the MAX4544CPA+ from Maxim Integrated stands out as a robust and versatile solution for designers looking to optimize their signal switching capabilities with minimal signal loss and high-speed operation.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3427 $50.0562
15+ $6.8453 $102.6795
23+ $6.6314 $152.5222
32+ $6.4175 $205.3600
41+ $6.2036 $254.3476
54+ $5.5618 $300.3372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess