EN
  • EN
  • DE

MAX4541ESA

Part No MAX4541ESA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX4541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881846-MAX4541ESA
Ultra Librarian 3D Model Ultra Librarian MAX4541ESA CAD Model

Description

MAX4541ESA: Precision, Low-Voltage, Dual SPST Analog Switch

The MAX4541ESA, crafted by the renowned Maxim Integrated, is a high-performance, dual single-pole/single-throw (SPST) analog switch that operates with precision and efficiency. This compact, yet powerful device is designed to cater to a variety of applications, including communication systems, data acquisition, and portable devices that require low-voltage operation and minimal power consumption.

Key Features

  • Low-Voltage Operation: The MAX4541ESA operates effectively with a single +1.8V to +5.5V supply, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
  • Low On-Resistance: This analog switch boasts a low on-resistance (RON) of 100Ω max, ensuring minimal signal attenuation and delivering high signal integrity.
  • Single-Supply Operation: Its ability to operate with a single supply voltage simplifies circuit design and reduces component count, enhancing overall system reliability.
  • High Off-Isolation: The device provides excellent off-isolation of -70dB at 1MHz, which is essential for reducing crosstalk in multiplexing applications.
  • TTL/CMOS Logic Compatible: The MAX4541ESA is compatible with TTL and CMOS logic levels, allowing for seamless integration with digital systems.
  • Fast Switching Times: It features fast switching times (tON = 150ns, tOFF = 100ns), making it suitable for applications requiring high-speed operation.
  • ESD Protection: The switch inputs are protected against electrostatic discharge (ESD) up to ±2kV, ensuring robustness and longevity in harsh environments.

Applications

  • Sample-and-Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Battery-Operated Devices

The MAX4541ESA is available in a small 8-pin SO package, providing a space-saving solution for designs where board real estate is at a premium. Its precision and low-voltage operation, combined with the features mentioned above, make it an excellent choice for designers looking to enhance the performance and efficiency of their analog signal routing applications.

Maxim Integrated stands behind the quality of the MAX4541ESA, ensuring that it meets the stringent requirements of modern electronic systems. With its blend of performance, efficiency, and compact form factor, this analog switch is poised to deliver outstanding results across a diverse array of applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3762 $58.3110
375+ $0.3088 $115.8000
580+ $0.2991 $173.4780
800+ $0.2894 $231.5200
1,035+ $0.2797 $289.4895
1,385+ $0.2509 $347.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess