EN
  • EN
  • DE

MAX4524LEUB+T

Part No MAX4524LEUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/SW ANLG CMOS LV 10UMAX / 1 Circuit IC Switch 4:1 80Ohm 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 80Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Switch Time (Ton, Toff) (Max) 150ns, 120ns
-3db Bandwidth 200MHz
Charge Injection 0.8pC
Channel Capacitance (CS(off), CD(off)) 4pF, 14pF
Current - Leakage (IS(off)) (Max) 2nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX4524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1075405-MAX4524LEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX4524LEUB+T CAD Model

Description

Maxim Integrated MAX4524LEUB+T Analog Switch

The MAX4524LEUB+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed with precision and reliability in mind. This component is suitable for a wide range of applications, including signal routing, data acquisition systems, and communication devices. Its compact form factor and efficiency make it an ideal choice for portable and space-constrained applications.

Constructed with Maxim Integrated's advanced sub-micron silicon-gate process, the MAX4524LEUB+T offers low on-resistance (RON) of only 0.5 ohms (typical) which minimizes signal distortion and ensures excellent signal fidelity. This low on-resistance is matched between channels to within 0.03 ohms (typical) and remains flat over the specified signal range, providing consistent performance and reducing signal loss.

The device operates from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for both low-voltage and standard logic-level applications. This feature also allows for direct interfacing with low-voltage microprocessors and microcontrollers, simplifying design integration. With its low power consumption, the MAX4524LEUB+T is particularly suitable for battery-operated devices where power efficiency is crucial.

Fast switching speeds are another highlight of the MAX4524LEUB+T, with turn-on and turn-off times of 25ns and 20ns respectively. This ensures swift and responsive operation for critical applications that require high-speed signal processing. Moreover, the device features high off-isolation and crosstalk suppression, which prevents unwanted signal interference and maintains signal integrity in multiplexed signal environments.

The MAX4524LEUB+T is available in a space-saving, 10-pin µMAX package, which is highly beneficial for designs where board space is at a premium. Additionally, it is specified for the extended industrial temperature range of -40°C to +85°C, offering reliable performance in a variety of environmental conditions.

With its combination of low on-resistance, low-voltage operation, fast switching speed, and compact packaging, the Maxim Integrated MAX4524LEUB+T analog switch is an excellent choice for designers looking to optimize their system's performance while maintaining space and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess