EN
  • EN
  • DE

MAX4524EUB+

Part No MAX4524EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 150 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Switch Time (Ton, Toff) (Max) 150ns, 120ns
Charge Injection 0.8pC
Channel Capacitance (CS(off), CD(off)) 4pF, 14pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 121660-MAX4524EUB+
Ultra Librarian 3D Model Ultra Librarian MAX4524EUB+ CAD Model

Description

Maxim Integrated's MAX4524EUB+ Analog Switch

The MAX4524EUB+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers precision and reliability for a diverse range of applications. This compact switch is designed to operate within a wide voltage range of 1.8V to 5.5V, making it suitable for battery-powered and portable devices where power efficiency is crucial.

Encased in a microMAX-10 package, the MAX4524EUB+ boasts a small footprint, allowing for high-density placement in space-constrained applications. This feature is particularly beneficial for designs where board space is at a premium, such as in handheld medical devices, communication systems, and portable instrumentation.

With its low on-resistance of less than 100 ohms, the MAX4524EUB+ ensures minimal signal distortion and power loss, making it an excellent choice for routing high-frequency or analog signals. This low on-resistance is matched with a flatness of less than 6 ohms over the specified signal range, providing consistent performance across the entire operating range.

The switch also features a fast switching speed, with a transition time of typically 150ns, which is critical for applications that require rapid signal routing. The high off-isolation of -83dB at 1MHz minimizes crosstalk between signals, ensuring signal integrity in multiplexing applications.

For added versatility, the MAX4524EUB+ includes a TTL/CMOS-compatible control input that simplifies the integration with digital systems. This allows for easy control of the switch state without the need for additional level-shifting circuitry.

Maxim Integrated has designed the MAX4524EUB+ with reliability in mind. The switch is specified for the extended temperature range of -40°C to +85°C, making it suitable for operation in harsh environments. Additionally, the device features built-in ESD protection, safeguarding the switch from electrostatic discharges during handling and operation.

In summary, the MAX4524EUB+ from Maxim Integrated is a versatile and efficient solution for analog signal switching, offering low on-resistance, high-speed operation, and compatibility with low-voltage systems. Its robust design and small package make it an ideal choice for engineers looking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2956 $53.1824
10+ $10.9092 $109.0920
15+ $10.5683 $158.5245
20+ $10.2274 $204.5480
26+ $9.8865 $257.0490
34+ $8.8638 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess