EN
  • EN
  • DE

MAX4521EEE+

Part No MAX4521EEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin QSOP / IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786235-MAX4521EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4521
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4521EEE+ CAD Model

Description

Maxim Integrated MAX4521EEE+ Analog Switch

The MAX4521EEE+ is a high-performance, precision analog switch from Maxim Integrated that offers an optimal solution for applications requiring the routing of analog and digital signals. This device is part of Maxim's commitment to providing reliable and efficient integrated circuits that meet the demands of modern electronic systems.

Constructed with Maxim's proprietary silicon-gate process, the MAX4521EEE+ features low on-resistance (Ron) of just 100 ohms max, ensuring minimal signal attenuation and power loss when the switch is closed. This low Ron also contributes to the switch's excellent linearity and low signal distortion, making it an ideal choice for precision analog signal applications.

The MAX4521EEE+ operates with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, providing versatility for different system requirements. This flexibility allows the switch to be integrated into a wide variety of designs without the need for additional power supply components.

With its TTL/CMOS-compatible control inputs, the MAX4521EEE+ can easily interface with a broad range of logic levels, simplifying the integration process into digital systems. The switch's fast switching times (tON < 175ns and tOFF < 145ns) make it suitable for applications that require quick response times, such as sample-and-hold circuits and multiplexing applications.

The MAX4521EEE+ comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. It features break-before-make switching action, which prevents momentary shorting when switching from one channel to another, thereby protecting the device and the system from potential damage.

With its robust design, the MAX4521EEE+ is also characterized by its ESD protection of ±2000V Human Body Model, ensuring durability and reliability in harsh environments. Whether used in data acquisition systems, communication devices, or audio/visual equipment, the MAX4521EEE+ is a versatile component that offers high performance and reliable operation.

For designers and engineers looking for a high-quality analog switch that combines flexibility, efficiency, and precision, the Maxim Integrated MAX4521EEE+ is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess