EN
  • EN
  • DE

MAX4515CSA+

Part No MAX4515CSA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Max) 20 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Win Source Part Number 122666-MAX4515CSA+
Ultra Librarian 3D Model Ultra Librarian MAX4515CSA+ CAD Model

Description

Maxim Integrated MAX4515CSA+ Overview

The MAX4515CSA+ from Maxim Integrated is a high-performance, low-voltage, single-pole/single-throw (SPST) analog switch designed to provide precision and reliability in a wide range of applications. This compact component is well-suited for portable and battery-powered devices due to its low power consumption and wide operating voltage range.

Key Features

  • Low Voltage Operation: The device operates over a 2V to 12V range, making it versatile for various circuit designs.
  • Low On-Resistance: It features a low on-resistance of 100Ω max, which remains flat over the specified signal range, ensuring minimal signal distortion.
  • Single Supply Capability: The MAX4515CSA+ can be used in single supply configurations, which simplifies the power supply design.
  • High Off-Isolation: With high off-isolation of -65dB at 1MHz, it minimizes crosstalk between signals when in the off state.
  • Fast Switching Times: It boasts fast switching times (tON = 150ns max, tOFF = 100ns max), which is essential for rapid signal routing.
  • Low Power Consumption: The device is optimized for low power consumption, with a supply current of just 1µA max, ideal for power-sensitive applications.
  • ESD Protection: It includes ESD protection diodes to the V+ terminal, enhancing the robustness of the device against electrostatic discharges.

Applications

The MAX4515CSA+ is commonly used in a variety of applications that require efficient and reliable switching of analog signals. These include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instrumentation
  • Battery-Operated Devices

Package and Quality

This analog switch comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4515CSA+ is no exception, offering reliable performance for critical and demanding electronic systems.

Overall, the MAX4515CSA+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5860 $70.3440
9+ $14.4294 $129.8646
13+ $13.9790 $181.7270
18+ $13.5274 $243.4932
23+ $13.0769 $300.7687
30+ $11.7244 $351.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess