EN
  • EN
  • DE

MAX4501CUK-T

Part No MAX4501CUK-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 250 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 75ns, 50ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 3pF, 3pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package SOT-23-5
Win Source Part Number 097504-MAX4501CUK-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4501CUK-T CAD Model

Description

Maxim Integrated's MAX4501CUK-T: Precision, Low-Voltage, SPST, CMOS Analog Switch

The MAX4501CUK-T is a high-performance, single-pole single-throw (SPST) analog switch from Maxim Integrated that offers precision switching capabilities in a compact package. Designed for low-voltage operations, this analog switch is ideal for a variety of applications that require efficient and accurate signal routing.

Key Features

  • Low-Voltage Operation: The MAX4501CUK-T is designed to operate at a supply voltage range of +2V to +12V, or ±2V to ±6V, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Low On-Resistance: With a low on-resistance of 100Ω (max) at +5V, this switch ensures minimal signal attenuation and distortion, maintaining the integrity of the analog signal passing through.
  • High Off-Isolation: The device features high off-isolation (-50dB at 1MHz), which prevents crosstalk and noise interference when the switch is in the off state, preserving signal quality.
  • Low Charge Injection: The low charge injection of 2pC (max) helps minimize transient disturbances in the signal path when switching, which is crucial for precision applications.
  • ESD Protection: The MAX4501CUK-T includes ESD protection diodes to the V+ supply pin, enhancing the robustness of the device against electrostatic discharges.

Applications

Due to its versatile features, the MAX4501CUK-T is well-suited for a wide range of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Switching
  • Communication Systems
  • Test Equipment

Package and Reliability

The MAX4501CUK-T comes in a space-saving 5-pin SOT-23 package, which is optimal for designs where board space is at a premium. Its extended temperature range of -40°C to +85°C ensures reliable operation in diverse environmental conditions. Maxim Integrated's commitment to quality means that the MAX4501CUK-T is a dependable choice for designers looking to incorporate a reliable analog switch into their systems.

With its combination of low-voltage operation, precision switching, and compact form factor, the MAX4501CUK-T is an excellent choice for engineers and designers seeking a high-quality analog switch for their next project.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess