EN
  • EN
  • DE

MAX4374HEUB+

Part No MAX4374HEUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10UMAX / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX4374
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211704-MAX4374HEUB+
Ultra Librarian 3D Model Ultra Librarian MAX4374HEUB+ CAD Model

Description

The MAX4374HEUB+ from Maxim Integrated is a high-accuracy, low-power, high-side current-sense amplifier designed for a wide range of applications requiring precise current monitoring. This compact and efficient device is essential for power management tasks in both portable and stationary electronics.

Key Features

  • High-Side Sensing: The MAX4374HEUB+ monitors the current flowing through a shunt resistor placed in the high side of the circuit, allowing for easy detection of load current without interfering with the ground path.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 28V, making it suitable for use in systems with varying supply voltages.
  • Low Quiescent Current: With a quiescent current of just 30μA, this device is optimized for battery-powered applications where power conservation is critical.
  • High Accuracy: The MAX4374HEUB+ provides an accuracy of ±1%, ensuring precise current measurement for reliable system performance.
  • Multiple Gain Options: Available in different gain versions, it allows designers to select the appropriate gain to match the current range and sensitivity requirements of their specific application.

Applications

The versatile nature of the MAX4374HEUB+ makes it an ideal choice for a wide array of applications, including:

  • Battery charging and management systems
  • Smart battery packs and power management modules
  • Portable devices such as smartphones, tablets, and laptops
  • Industrial control systems and automation
  • Automotive systems

Package and Reliability

The MAX4374HEUB+ comes in a compact, 10-pin μMAX package, which is designed for space-constrained applications. Maxim Integrated's commitment to quality ensures that this current-sense amplifier is reliable and durable, capable of withstanding the demands of high-performance electronics.

Conclusion

With its combination of high accuracy, low power consumption, and versatility, the MAX4374HEUB+ from Maxim Integrated stands out as an excellent choice for designers looking to incorporate current-sensing capabilities into their systems. Its user-friendly features and robust design make it a go-to component for a multitude of applications where precise current monitoring is essential.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess