EN
  • EN
  • DE

MAX4211EETE+T

Part No MAX4211EETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description Current Monitor Regulator High-Side 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 4 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (4x4)
Win Source Part Number 112032-MAX4211EETE+T
Ultra Librarian 3D Model Ultra Librarian MAX4211EETE+T CAD Model

Description

Product Overview: MAX4211EETE+T from Maxim Integrated

The MAX4211EETE+T is a high-performance, power-efficient, high-side current-sense amplifier from Maxim Integrated, designed to provide precise current measurement in a wide range of applications. This compact, integrated circuit is engineered to monitor the current flow in power supply lines, making it an ideal choice for battery management, overcurrent protection, and power monitoring systems.

Key Features

  • High-Side Current Sensing: The MAX4211EETE+T measures the current that flows through a shunt resistor placed in the high side of a power supply line, enabling the detection of load current without interrupting the ground path.
  • Wide Input Voltage Range: With an operating voltage range from 3V to 28V, this device is versatile enough to be used in various systems, including automotive and industrial applications.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • High Accuracy: The MAX4211EETE+T offers a high level of accuracy in current measurement, which is crucial for system reliability and performance.
  • Adjustable Gain: The gain of the current-sense amplifier can be adjusted through external resistors, providing flexibility and precision in various applications.

Applications

  • Battery-powered devices
  • Automotive systems
  • Power management systems
  • Overcurrent protection circuits
  • Portable electronics

Package and Reliability

The MAX4211EETE+T comes in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. This package is designed to minimize the footprint on the printed circuit board (PCB) and is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance with rigorous testing and quality control measures.

In summary, the MAX4211EETE+T from Maxim Integrated is a versatile, high-side current-sense amplifier that provides accurate current measurement across a broad range of voltages. Its low power consumption, adjustable gain, and compact form factor make it an excellent choice for designers looking to enhance the performance and efficiency of their power monitoring and management systems.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess