EN
  • EN
  • DE

MAX4052ACEE+

Part No MAX4052ACEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Voltage - Supply, Single (V+) 2 V ~ 16 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 138197-MAX4052ACEE+
Ultra Librarian 3D Model Ultra Librarian MAX4052ACEE+ CAD Model

Description

Maxim Integrated MAX4052ACEE+ Analog Multiplexer

The MAX4052ACEE+ from Maxim Integrated is a high-performance, single-ended, analog multiplexer that offers precision signal routing for your electronic designs. This versatile component is ideal for applications requiring a compact and efficient way to switch between multiple analog inputs or outputs without sacrificing signal integrity.

Key Features

  • Multiple Configuration Options: The MAX4052ACEE+ provides a 4:1 multiplexer configuration, giving designers flexibility in connecting four different inputs to a single output or vice versa.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, this device ensures minimal signal attenuation, making it suitable for high-fidelity audio and precision data acquisition systems.
  • Single-Supply Operation: It operates from a single +5V supply or dual ±5V supplies, catering to a wide range of power environments and simplifying power management in mixed-voltage systems.
  • Low Power Consumption: The MAX4052ACEE+ is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
  • High Off-Isolation: Excellent off-isolation characteristics prevent signal leakage between channels, which is essential for maintaining data integrity in multiplexed applications.
  • Wide Operating Temperature Range: The device is operational over the extended temperature range of -40°C to +85°C, accommodating industrial-grade requirements.
  • TTL/CMOS Logic Compatible: The digital control inputs are compatible with TTL and CMOS logic levels, allowing for easy integration with microcontrollers and digital systems.

Applications

The MAX4052ACEE+ is suitable for a variety of applications, including:

  • Data acquisition systems
  • Audio signal routing
  • Communication systems
  • Test equipment
  • Medical instrumentation

Package and Quality

Encased in a 16-lead QSOP package, the MAX4052ACEE+ offers a compact footprint for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability, making the MAX4052ACEE+ a trusted choice for your critical signal switching needs.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess