EN
  • EN
  • DE

MAX4007EUT

Part No MAX4007EUT
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±5%
Voltage - Input 2.7V ~ 76V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX4007
Standard Package 130 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630728-MAX4007EUT
Ultra Librarian 3D Model Ultra Librarian MAX4007EUT CAD Model

Description

Introducing the MAX4007EUT from Maxim Integrated

The MAX4007EUT is an innovative, low-cost, low-power, high-precision current-sense amplifier from Maxim Integrated, a trusted name in the development of integrated circuits for analog and mixed-signal applications. This device is specifically designed to monitor current through shunt resistors and provide an analog voltage output proportional to the current passing through the shunt.

Featuring a wide input common-mode voltage range that operates from 2.7V to 28V, the MAX4007EUT is versatile and can be used in a variety of systems without the need for additional power supplies. This makes it an ideal choice for battery-powered and portable applications, as well as automotive and industrial systems where power efficiency and space are critical considerations.

One of the standout features of the MAX4007EUT is its precision. It offers a low input offset voltage, which enhances its accuracy in current measurement, and it has a high gain bandwidth product. This precision is critical in systems where accurate current control and monitoring are necessary to ensure proper operation and to protect against overcurrent conditions.

The compact SOT23 package of the MAX4007EUT makes it an excellent choice for space-constrained applications. It minimizes the footprint on the PCB and reduces the overall weight of the end product, which can be particularly beneficial in portable devices. Additionally, the device's low quiescent current helps to extend battery life in mobile applications, ensuring that devices can operate longer between charges.

With its built-in features, the MAX4007EUT also simplifies design complexity. Engineers can count on this current-sense amplifier to deliver reliable performance with minimal external components, which can help to reduce both the bill of materials and assembly costs.

In summary, the MAX4007EUT from Maxim Integrated is a high-performance, cost-effective solution for current sensing in a wide range of applications. It combines precision, power efficiency, and a small form factor, making it an attractive option for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5616 $51.3696
15+ $7.0250 $105.3750
23+ $6.8054 $156.5242
31+ $6.5859 $204.1629
40+ $6.3664 $254.6560
53+ $5.7078 $302.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,305 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess