EN
  • EN
  • DE

MAX40000AUT12+T

Part No MAX40000AUT12+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description Maxim
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464157-MAX40000AUT12+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.7 V ~ 5.5 V
Voltage - Input Offset (Max) 10mV @ 3.3V
Current - Input Bias (Max) 0.005µA
Current - Output (Typ) 2mA
Current - Quiescent (Max) 1.7µA
CMRR, PSRR (Typ) 46dB CMRR, 60dB PSRR (Min)
Propagation Delay (Max) 14µs (Typ)
Hysteresis 2.5mV
Operating Temperature -40°C ~ 125°C
Grade -
Package / Case SOT-23-6
Mounting Type Surface Mount
Supplier Device Package SOT-6
Ultra Librarian 3D Model Ultra Librarian MAX40000AUT12+T CAD Model

Description

The MAX40000AUT12+T from Maxim, now part of Analog Devices, is a component belonging to the broad category of Analog Devices under the specific subcategory of ADI (Analog Devices Incorporated) components. This device is meticulously designed to optimize performance in various applications, integrating Maxim's state-of-the-art technology. Although the specific specs are not detailed in the provided information, Maxim's components are well-known for their reliability, precision, and efficiency. This component is likely to find its applications in areas requiring high-precision analog processing or conversion, showcasing Maxim's commitment to delivering cutting-edge technology solutions. The manufacturer, Maxim, has a reputable track record of developing high-quality, innovative components that cater to a wide range of technological needs, ensuring that the MAX40000AUT12+T is no exception in offering top-notch performance and reliability.

You May Also Be Interested in

Altera
FPGA MAX 10
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess